4-conductor through terminal block; 2.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Terminal Blocks Panel & Bulkhead Mount
WAGO 280-621-1 Terminal Block
4-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions
TERMINAL BLOCK, GRAY, 24 AMP, 800 V, 8KV, 28 AWG, 2.5 MM, 4 CONDUCTOR, CAGE CLAMP, DIN-35 RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
| WAGO | Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-621 | 280-621 | 2885218 | 2946-280-621-ND | 29K0917 | 15239119 |
| Product Name | Through terminal block | Terminal Blocks Panel & Bulkhead Mount | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Current Rating | 24 amps | 24 amps | 24 amps | |||
| Approvals | RoHS Compliant |