WAGO Carrier terminal block for modules and plugs 280-610

Description
3-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
3-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrier terminal block for modules and plugs - 280-610 - WAGO
Germantown, WI, United States
Carrier terminal block for modules and plugs
280-610
Carrier terminal block for modules and plugs 280-610
3-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

3-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-610-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-610-ND
Terminal Blocks - Din Rail, Channel 2946-280-610-ND
3-CONDUCTOR CARRIER TERMINAL BLO

3-CONDUCTOR CARRIER TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199288 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199288
Terminal Blk/Strip Wiring Dev 11199288
3-CONDUCTOR CARRIER TERMINAL BLOCK, 10 AMP, 400 V, 6 KV, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR CARRIER TERMINAL BLOCK, 10 AMP, 400 V, 6 KV, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 3 Position, 28-14Awg; No. Of Positions Wago - 29K0909 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 28-14Awg; No. Of Positions Wago
29K0909
Terminal Block, Din Rail, 3 Position, 28-14Awg; No. Of Positions Wago 29K0909
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-14AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-14AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-610 2946-280-610-ND 11199288 29K0909
Product Name Carrier terminal block for modules and plugs Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 3 Position, 28-14Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 10 amps 10 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1714/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers