2-conductor ground terminal block; 2.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
2-CONDUCTOR GROUND TERMINAL BLOC
TERMINAL BLOCK, GROUNDED, 2-CONDUCTOR, TOP WIRE ENTRY, CAGE CLAMP, 12-28 AWG WIRE SIZE, LATERAL MARKER SLOTS, DIN RAIL MOUNT, GREEN / YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, GROUND, 2 POSITION, 28-12AWG; No. of Positions:2Positions
| WAGO | Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-607 | 280-607 | 2946-280-607-ND | 11199276 | 29K0905 |
| Product Name | Ground terminal block | ROHS | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, Ground, 2 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) |