2-conductor through terminal block; 2.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
2-CONDUCTOR THROUGH TERMINAL BLO
WAGO 280-601 Terminal Block
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-14AWG; No. of Positions:4Positions
THROUGH TERMINAL BLOCK, 2-CONDUCTOR, 2.5 MM, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY
| WAGO | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-601 | 280-601 | 2946-280-601-ND | 2885217 | 29K0900 | 603529 |
| Product Name | Through terminal block | TERM BLOCK, GRAY | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 28-14Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Current Rating | 24 amps | 20 amps | ||||
| Terminal Block Type | Single Feed Through |