4-conductor sensor supply terminal block; LED (green); for PNP-(high-side) switching sensors; with end plate; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
4-CONDUCTOR SENSOR SUPPLY TERMIN
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 280-577/281-496 | 2946-280-577/281-496-ND |
| Product Name | Sensor terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Terminal Block Type | Sensor Specific Block |