3-conductor actuator supply terminal block; with ground contact; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
3-CONDUCTOR ACTUATOR SUPPLY TERM
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-575 | 2946-280-575-ND | 29K0875 |
| Product Name | Actuator terminal block | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 125 volts | 125 volts | 250 volts |