WAGO Actuator terminal block 280-565

Description
2-conductor actuator terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor actuator terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator terminal block - 280-565 - WAGO
Germantown, WI, United States
Actuator terminal block
280-565
Actuator terminal block 280-565
2-conductor actuator terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

2-conductor actuator terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-565-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-565-ND
Terminal Blocks - Din Rail, Channel 2946-280-565-ND
2-CONDUCTOR ACTUATOR TERMINAL BL

2-CONDUCTOR ACTUATOR TERMINAL BL

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 603511 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603511
Terminal Blk/Strip Wiring Dev 603511
2-CONDUCTOR ACTUATOR TERMINAL BLOCK, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR ACTUATOR TERMINAL BLOCK, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-565 2946-280-565-ND 603511
Product Name Actuator terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 125 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2002-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers