WAGO Sensor terminal block 280-564

Description
2-conductor sensor supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor sensor supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor terminal block - 280-564 - WAGO
Germantown, WI, United States
Sensor terminal block
280-564
Sensor terminal block 280-564
2-conductor sensor supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

2-conductor sensor supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-564-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-564-ND
Terminal Blocks - Din Rail, Channel 2946-280-564-ND
2-CONDUCTOR SENSOR SUPPLY TERMIN

2-CONDUCTOR SENSOR SUPPLY TERMIN

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 10658091 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
10658091
Terminal Blk/Strip Wiring Dev 10658091
SENSOR SUPPLY TERMINAL BLOCK, 3-CONDUCTOR, W/COLORED CONDUCTOR ENTRIES, CENTER MARKING, 24V NOMINAL, 20 AMP RATED, CAGE CLAMP, 5 MM W, ANGLED DESIGN, DIN-35 RAIL MOUNT, LED INDICATOR (4.8 MA), FOR PNP SWITCHING SENSORS, POWER SUPPLY FROM SENSOR SIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

SENSOR SUPPLY TERMINAL BLOCK, 3-CONDUCTOR, W/COLORED CONDUCTOR ENTRIES, CENTER MARKING, 24V NOMINAL, 20 AMP RATED, CAGE CLAMP, 5 MM W, ANGLED DESIGN, DIN-35 RAIL MOUNT, LED INDICATOR (4.8 MA), FOR PNP SWITCHING SENSORS, POWER SUPPLY FROM SENSOR SIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-564 2946-280-564-ND 10658091
Product Name Sensor terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block Dual level Power Distribution Blocks
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3233 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details