WAGO Triple-deck terminal block - Through terminal block 280-550

Description
Triple-deck terminal block; Through/through/thro ugh terminal block; with additional jumper position on lower level; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray/gray
Request a Quote Datasheet
Description
Triple-deck terminal block; Through/through/thro ugh terminal block; with additional jumper position on lower level; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray/gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - 280-550 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block
280-550
Triple-deck terminal block - Through terminal block 280-550
Triple-deck terminal block; Through/through/thro ugh terminal block; with additional jumper position on lower level; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray/gray

Triple-deck terminal block; Through/through/through terminal block; with additional jumper position on lower level; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray/gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-550-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-550-ND
Terminal Blocks - Din Rail, Channel 2946-280-550-ND
TRIPLE-DECK TERMINAL BLOCK; THRO

TRIPLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199076 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199076
Terminal Blk/Strip Wiring Dev 11199076
TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THRO UGH TERMINAL BLOCK, WITH ADDITIONAL JUMPER POSITION ON LOWER LEVEL, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY/GRAY/GRAY. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THROUGH TERMINAL BLOCK, WITH ADDITIONAL JUMPER POSITION ON LOWER LEVEL, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY/GRAY/GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago - 29K0836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
29K0836
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago 29K0836
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-550 2946-280-550-ND 11199076 29K0836
Product Name Triple-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers