Triple-deck terminal block; Shield/through/throu
TRIPLE-DECK TERMINAL BLOCK; GROU
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions
TERMINAL BLOCK, TRIPLE-DECK, 6 POINT, 20 AMP, 500 V, 6 KV, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, GREEN-YELLOW/BLUE/GR
| WAGO | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-547 | 2946-280-547-ND | 29K0833 | 11199067 |
| Product Name | Triple-deck terminal block - Through terminal block - Ground terminal block | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Terminal Block Type | Ground Circuit Terminal |