WAGO Double-deck terminal block - Through terminal block - Ground terminal block 280-527

Description
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray
Request a Quote Datasheet
Description
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - Ground terminal block - 280-527 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block - Ground terminal block
280-527
Double-deck terminal block - Through terminal block - Ground terminal block 280-527
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray

Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-527-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-527-ND
Terminal Blocks - Din Rail, Channel 2946-280-527-ND
DOUBLE-DECK TERMINAL BLOCK; GROU

DOUBLE-DECK TERMINAL BLOCK; GROU

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11206912 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206912
Terminal Blk/Strip Wiring Dev 11206912
DOUBLE-DECK TERMINAL BLOCK, GROUND CONDUCTOR/THROUGH TERMINAL BLOCK, WITH MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW/GRAY. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, GROUND CONDUCTOR/THROUGH TERMINAL BLOCK, WITH MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW/GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-527 2946-280-527-ND 11206912
Product Name Double-deck terminal block - Through terminal block - Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2001-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Specialized - 2946-2002-7211-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers