WAGO Actuator terminal block 280-515

Description
Actuator supply terminal block; Power supply from control panel side; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Actuator supply terminal block; Power supply from control panel side; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator terminal block - 280-515 - WAGO
Germantown, WI, United States
Actuator terminal block
280-515
Actuator terminal block 280-515
Actuator supply terminal block; Power supply from control panel side; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Actuator supply terminal block; Power supply from control panel side; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-515-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-515-ND
Terminal Blocks - Din Rail, Channel 2946-280-515-ND
ACTUATOR SUPPLY TERMINAL BLOCK;

ACTUATOR SUPPLY TERMINAL BLOCK;

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 280-515 2946-280-515-ND
Product Name Actuator terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 16 to 24 AWG
View Details
2 suppliers
Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers