WAGO Triple-deck terminal block - Carrier terminal block 280-510

Description
Triple-deck terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow/blue/gr ay
Request a Quote
Description
Triple-deck terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow/blue/gr ay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 6 Position, 28-12 AWG, part number 16N0726, features a cage clamp connection method and is designed for wire sizes ranging from 28 AWG to 12 AWG. It has a rated current of 20 A and a rated voltage of 400 V, making it suitable for various electrical applications. The terminal block is RoHS compliant and has a pollution degree of 3. It measures 49.5 mm in height, 5 mm in width, and 103 mm in depth, with a weight of 21.5 g. The product supports front-entry wiring and has six connection points across three potential levels. The recommended strip length for wires is between 8 mm and 9 mm. This terminal block is mounted on a TS 35 rail, ensuring compatibility with standard mounting systems.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 6 Position, 28-12 AWG, part number 16N0726, features a cage clamp connection method and is designed for wire sizes ranging from 28 AWG to 12 AWG. It has a rated current of 20 A and a rated voltage of 400 V, making it suitable for various electrical applications. The terminal block is RoHS compliant and has a pollution degree of 3. It measures 49.5 mm in height, 5 mm in width, and 103 mm in depth, with a weight of 21.5 g. The product supports front-entry wiring and has six connection points across three potential levels. The recommended strip length for wires is between 8 mm and 9 mm. This terminal block is mounted on a TS 35 rail, ensuring compatibility with standard mounting systems.

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Carrier terminal block - 280-510 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Carrier terminal block
280-510
Triple-deck terminal block - Carrier terminal block 280-510
Triple-deck terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow/blue/gr ay

Triple-deck terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow/blue/gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-510-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-510-ND
Terminal Blocks - Din Rail, Channel 2946-280-510-ND
TRIPLE-DECK TERMINAL BLOCK; FOR

TRIPLE-DECK TERMINAL BLOCK; FOR

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11206877 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206877
Terminal Blk/Strip Wiring Dev 11206877
TRIPLE-DECK TERMINAL BLOCK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW/BLUE/GR AY. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW/BLUE/GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago - 16N0726 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
16N0726
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago 16N0726
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-510 2946-280-510-ND 11206877 16N0726
Product Name Triple-deck terminal block - Carrier terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Actuator supply terminal block - 2000-5357/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers