WAGO Component Terminal Block with Varistor 280-502/281-587

Description
Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Terminal Block with Varistor - 280-502/281-587 - WAGO
Germantown, WI, United States
Component Terminal Block with Varistor
280-502/281-587
Component Terminal Block with Varistor 280-502/281-587
Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-502/281-587-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-502/281-587-ND
Terminal Blocks - Din Rail, Channel 2946-280-502/281-587-ND
COMPONENT TERMINAL BLOCK; DOUBLE

COMPONENT TERMINAL BLOCK; DOUBLE

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11206801 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206801
Terminal Blk/Strip Wiring Dev 11206801
COMPONENT TERMINAL BLOCK, DOUBLE-DECK, WITH END PLATE, WITH VARISTOR, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

COMPONENT TERMINAL BLOCK, DOUBLE-DECK, WITH END PLATE, WITH VARISTOR, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-502/281-587 2946-280-502/281-587-ND 11206801
Product Name Component Terminal Block with Varistor Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 115 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers