Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
COMPONENT TERMINAL BLOCK; DOUBLE
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 280-502/281-584 | 2946-280-502/281-584-ND |
| Product Name | Component Terminal Block with Varistor | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Voltage Rating | 60 volts | 60 volts |
| Current Rating | 20 amps |