WAGO Ground terminal block 279-907

Description
2-conductor ground terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 279-907 - WAGO
Germantown, WI, United States
Ground terminal block
279-907
Ground terminal block 279-907
2-conductor ground terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; green-yellow

2-conductor ground terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-279-907-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-279-907-ND
Terminal Blocks - Din Rail, Channel 2946-279-907-ND
2-CONDUCTOR GROUND TERMINAL BLOC

2-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11206533 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206533
Terminal Blk/Strip Wiring Dev 11206533
GROUND TERMINAL BLOCK, 2-CONDUCTOR,1.5 MM CENTER MARKING, CAGE CLAMP, 28-16 AWG WIRE SIZE, FRONT ENTRY, DIN RAIL MOUNT, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY

GROUND TERMINAL BLOCK, 2-CONDUCTOR,1.5 MM CENTER MARKING, CAGE CLAMP, 28-16 AWG WIRE SIZE, FRONT ENTRY, DIN RAIL MOUNT, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 279-907 2946-279-907-ND 11206533
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-492 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787710 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers