WAGO Through terminal block 279-906

Description
2-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; yellow
Request a Quote Datasheet
Description
2-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 279-906 - WAGO
Germantown, WI, United States
Through terminal block
279-906
Through terminal block 279-906
2-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; yellow

2-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-279-906-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-279-906-ND
Terminal Blocks - Din Rail, Channel 2946-279-906-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 279-906 2946-279-906-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details