4-conductor ground terminal block; 1.5 mm²; suitable for Ex e II applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; green-yellow
4-CONDUCTOR GROUND TERMINAL BLOC
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 279-837/999-950 | 2946-279-837/999-950-ND |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |