Double potential terminal block; 1.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; gray
DOUBLE POTENTIAL TERMINAL BLOCK;
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-16AWG; No. of Positions:4Positions
| WAGO | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 279-626 | 279-626 | 2946-279-626-ND | 29K0654 |
| Product Name | Double potential terminal block | Terminal Blocks Unreviewed | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 28-16Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Current Rating | 18 amps | 0.5000 amps |