WAGO Female connector/socket 2734-124

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 24-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 24-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2734-124 - WAGO
Germantown, WI, United States
Female connector/socket
2734-124
Female connector/socket 2734-124
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 24-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 24-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2734-124-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2734-124-ND
Headers, Plugs and Sockets 2946-2734-124-ND
TERM BLOCK PLUG 24POS 3.50MM

TERM BLOCK PLUG 24POS 3.50MM

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2734-124 2946-2734-124-ND
Product Name Female connector/socket Headers, Plugs and Sockets
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers