WAGO Female connector/socket 2734-1105/327-000

Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2734-1105/327-000 - WAGO
Germantown, WI, United States
Female connector/socket
2734-1105/327-000
Female connector/socket 2734-1105/327-000
1-conductor female connector; lever; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; lever; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2734-1105/327-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2734-1105/327-000-ND
Headers, Plugs and Sockets 2946-2734-1105/327-000-ND
TERM BLOCK PLUG 5POS 3.50MM

TERM BLOCK PLUG 5POS 3.50MM

Buy Now Datasheet
1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago - 62AK0248 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago
62AK0248
1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago 62AK0248
1-CONDUCTOR FEMALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP, LIGHT GRAY

1-CONDUCTOR FEMALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP, LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2734-1105/327-000 2946-2734-1105/327-000-ND 62AK0248
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago
Termination Lever
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers