WAGO Female connector/socket 2734-110/107-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2734-110/107-000 - WAGO
Germantown, WI, United States
Female connector/socket
2734-110/107-000
Female connector/socket 2734-110/107-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2734-110/107-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2734-110/107-000-ND
Headers, Plugs and Sockets 2946-2734-110/107-000-ND
"10 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 10-Pole; 1,50 Mm ; Light Gray Wago - 62T1115 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 10-Pole; 1,50 Mm ; Light Gray Wago
62T1115
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 10-Pole; 1,50 Mm ; Light Gray Wago 62T1115
1-conductor female plug; 100% protected against mismating; push-button; Screw flange; 1.5 mm ; Pin spacing 3.5 mm; 10-pole; 1,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; push-button; Screw flange; 1.5 mm ; Pin spacing 3.5 mm; 10-pole; 1,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2734-110/107-000 2946-2734-110/107-000-ND 62T1115
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 10-Pole; 1,50 Mm ; Light Gray Wago
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-4101-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details