WAGO Female connector/socket 2721-211/031-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 11-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 11-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2721-211/031-000 - WAGO
Germantown, WI, United States
Female connector/socket
2721-211/031-000
Female connector/socket 2721-211/031-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 11-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 11-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2721-211/031-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2721-211/031-000-ND
Headers, Plugs and Sockets 2946-2721-211/031-000-ND
"11 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"11 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago - 62T1061 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago
62T1061
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago 62T1061
1-conductor female plug; 100% protected against mismating; push-button; clamping collar; direct marking; 2.5 mm ; Pin spacing 7.5 mm; 11-pole; 2,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; push-button; clamping collar; direct marking; 2.5 mm ; Pin spacing 7.5 mm; 11-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2721-211/031-000 2946-2721-211/031-000-ND 62T1061
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; Clamping Collar; Direct Marking; 2.5 Mm ; Pin Spacing 7.5 Mm; 11-Pole; 2,50 Mm ; Light Gray Wago
Termination Push-button
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2959-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2432-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers