PCB terminal block; lever; 16 mm²; Pin spacing 15 mm; 2-pole; CAGE CLAMP®; 16,00 mm²; gray
"2 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole"
PCB TERMINAL BLOCK; LEVER; 16 MM
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2716-202 | 2946-2716-202-ND | 2716-202 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Lever | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 15.01 mm (0.5910 inch) | ||
| Contact Size (AWG) | 6 to 16 AWG | 6 to 16 AWG |