The Wago Standard Terminal Block, part number 28K2154, is a 3-conductor sensor terminal block designed for efficient electrical connections. It features a CAGE CLAMP® connection technology, allowing for solid and fine-stranded conductors ranging from 0.08 to 2.5 mm² (28 to 12 AWG). The terminal block supports a nominal voltage of 250V and a rated current of 18A, with a rated surge voltage of 4kV, making it suitable for applications in overvoltage category III and pollution degree 3 environments. This terminal block has a compact design with a width of 5 mm, a height of 39 mm from the upper edge of the DIN rail, and a depth of 68 mm. It is intended for horizontal mounting on a DIN-35 rail and includes side marking for easy identification. The product is gray in color and weighs 8.8 grams. It is packaged in a box and is compliant with various international standards, including UL and CSA certifications.
3-conductor sensor terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
3-CONDUCTOR SENSOR TERMINAL BLOC
WAGO 270-560-1 Terminal Block
Standard Terminal Block; Product Range:- RoHS Compliant: No
3-CONDUCTOR SENSOR TERMINAL BLOCK, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
WAGO Panel Accessories 270-560
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 270-560 | 2946-270-560-ND | 2885197 | 28K2154 | 11182667 |
| Product Name | Sensor terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Standard Terminal Block; Product Range Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | |||
| Terminal Block Type | Sensor Specific Block | Three Level | |||
| Voltage Rating | 250 volts | 250 volts |