WAGO Female connector/socket 267-501

Description
Female connector; without ground contact; 7-pole; 2,50 mm²; white
Request a Quote Datasheet
Description
Female connector; without ground contact; 7-pole; 2,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 267-501 - WAGO
Germantown, WI, United States
Female connector/socket
267-501
Female connector/socket 267-501
Female connector; without ground contact; 7-pole; 2,50 mm²; white

Female connector; without ground contact; 7-pole; 2,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-267-501-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-267-501-ND
Headers, Plugs and Sockets 2946-267-501-ND
7 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

7 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 267-501 2946-267-501-ND
Product Name Female connector/socket Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers