4-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; orange
4-CONDUCTOR MINIATURE THROUGH TE
WAGO 264-736 Feed Through Terminal Block
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 264-736 | 2946-264-736-ND | 867932 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | CAGE CLAMP ® | Spring Clamp | Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 800 volts | 800 volts | |
| Current Rating | 24 amps |