WAGO Through terminal block 264-704

Description
2-conductor miniature through terminal block; 2.5 mm²; with test option; suitable for Ex i applications; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet
Description
2-conductor miniature through terminal block; 2.5 mm²; with test option; suitable for Ex i applications; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-704 - WAGO
Germantown, WI, United States
Through terminal block
264-704
Through terminal block 264-704
2-conductor miniature through terminal block; 2.5 mm²; with test option; suitable for Ex i applications; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; blue

2-conductor miniature through terminal block; 2.5 mm²; with test option; suitable for Ex i applications; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-264-704-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-264-704-ND
Terminal Blocks - Din Rail, Channel 2946-264-704-ND
2-CONDUCTOR MINIATURE THROUGH TE

2-CONDUCTOR MINIATURE THROUGH TE

Buy Now Datasheet
DIN Rail Terminal Blocks - 4941179 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4941179
DIN Rail Terminal Blocks 4941179
WAGO 264-704 Feed Through Terminal Block

WAGO 264-704 Feed Through Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11182448 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11182448
Terminal Blk/Strip Wiring Dev 11182448
2-CONDUCTOR MINIATURE THROUGH TERMINAL BLOCK, 2.5 MM², WITH TEST OPTION, SUITABLE FOR EX I APPLICATIONS, CENTER MARKING, FOR DIN-15 RAIL, CAGE CLAMP®, 2;50 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR MINIATURE THROUGH TERMINAL BLOCK, 2.5 MM², WITH TEST OPTION, SUITABLE FOR EX I APPLICATIONS, CENTER MARKING, FOR DIN-15 RAIL, CAGE CLAMP®, 2;50 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 264-704 2946-264-704-ND 4941179 11182448
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 15 mm DIN Rail; DIN-15 rail
Termination Options CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 800 volts 800 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3248 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details