4-conductor end terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
WAGO 264-331 Terminal Block
WAGO 264-331 Terminal Block
4-CONDUCTOR END TERMINAL BLOCK;
4-CONDUCTOR END TERMINAL BLOCK, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGE, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 4 POSITION, 28-12AWG; No. of Positions:2Positions
| WAGO | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 264-331 | 2710260 | 2946-264-331-ND | 11182364 | 29K0513 |
| Product Name | Through terminal block | Standard Terminal Blocks | Terminal Blocks - Specialized | Terminal Blk/Strip Wiring Dev | Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | Mounting flange | Direct Mount | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | Screw Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Voltage Rating | 800 volts | 800 volts | |||
| Current Rating | 24 amps | 24 amps |