2-conductor end terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
WAGO 264-301 Terminal Block
WAGO 264-301 Terminal Block
2-CONDUCTOR END TERMINAL BLOCK;
2-CONDUCTOR END TERMINAL BLOCK, WITHOUT PUSH-BUTTONS, WITH FIXING FLANGE, FOR SCREW OR SIMILAR MOUNTING TYPES, FIXING HOLE 3.2 MM Ø, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2POS, 28-12AWG; No. of Positions:2Positions
| WAGO | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 264-301 | 2710250 | 2946-264-301-ND | 264-301 | 11182316 | 29K0501 |
| Product Name | Through terminal block | Standard Terminal Blocks | Terminal Blocks - Specialized | Terminal Blocks Unreviewed | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2Pos, 28-12Awg; No. Of Positions Wago |
| Mounting Options | Mounting flange | Direct Mount | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | Screw Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Voltage Rating | 800 volts | 300 volts | ||||
| Current Rating | 24 amps | 20 amps |