4-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with snap-in mounting feet; 3-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
4-CONDUCTOR TERMINAL STRIP; SUIT
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 264-283 | 2946-264-283-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Snap-in foot | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Voltage Rating | 690 volts | |
| Current Rating | 23 amps |