2-conductor terminal strip; without push-buttons; with fixing flanges; 6-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
2-CONDUCTOR TERMINAL STRIP; 6-PO
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 264-106 | 2946-264-106-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Voltage Rating | 800 volts | |
| Current Rating | 24 amps |