PCB terminal block; 16 mm²; Pin spacing 10 mm; 6-pole; Push-in CAGE CLAMP®; 16,00 mm²; gray
"6 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole"
PCB terminal block; 16 mm ; Pin spacing 10 mm; 6-pole; Push-in CAGE CLAMP ; 16,00 mm ; gray
| WAGO | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2636-1106/020-000 | 2946-2636-1106/020-000-ND | 2636-1106/020-000 | 52AC9589 |
| Product Name | PCB terminal block | Wire to Board | WAGO PCB Mount | Pcb Terminal Block; 16 Mm ; Pin Spacing 10 Mm; 6-Pole; Push-In Cage Clamp ; 16,00 Mm ; Gray Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | ||
| Voltage Rating | 600 volts | |||
| Current Rating | 66.0 amps |