PCB terminal block; 16 mm²; Pin spacing 10 mm; 4-pole; Push-in CAGE CLAMP®; 16,00 mm²; black
PCB TERMINAL BLOCK 16 MM PIN SPA
PCB TERMINAL BLOCK 16 MM PIN SPACING 10 MM 4-POLE, BLACK
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2636-1104/020-004 | 2946-2636-1104/020-004-ND | 45AK7429 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block 16 Mm Pin Spacing 10 Mm 4-Pole, Black Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | |
| Voltage Rating | 600 volts | ||
| Current Rating | 66.0 amps |