PCB terminal block; 16 mm²; Pin spacing 10 mm; 1-pole; Push-in CAGE CLAMP®; 16,00 mm²; black
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
PCB terminal block 16 mm Pin spacing 10 mm 1-pole, black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2636-1101/000-004 | 2946-2636-1101/000-004-ND | 48AJ7864 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block 16 Mm Pin Spacing 10 Mm 1-Pole, Black Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring |