PCB terminal block; 6 mm²; Pin spacing 12.5 mm; 5-pole; Push-in CAGE CLAMP®; 6,00 mm²; gray
"5 Position Wire to Board Terminal Block Vertical with Board 0.492"" (12.50mm) Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2626-3355 | 2946-2626-3355-ND |
| Product Name | PCB terminal block | Wire to Board |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring |
| Voltage Rating | 600 volts | |
| Current Rating | 38.0 amps |