PCB terminal block; 6 mm²; Pin spacing 7.5 mm; 1-pole; Push-in CAGE CLAMP®; 6,00 mm²; red
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
PCB terminal block 6 mm Pin spacing 7.5 mm 1-pole, red
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2626-1101/000-005 | 2946-2626-1101/000-005-ND | 48AJ7861 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block 6 Mm Pin Spacing 7.5 Mm 1-Pole, Red Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring |