WAGO PCB terminal block 2624-3305

Description
PCB terminal block; 4 mm²; Pin spacing 7.5 mm; 5-pole; Push-in CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; 4 mm²; Pin spacing 7.5 mm; 5-pole; Push-in CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 2624-3305 - WAGO
Germantown, WI, United States
PCB terminal block
2624-3305
PCB terminal block 2624-3305
PCB terminal block; 4 mm²; Pin spacing 7.5 mm; 5-pole; Push-in CAGE CLAMP®; 4,00 mm²; gray

PCB terminal block; 4 mm²; Pin spacing 7.5 mm; 5-pole; Push-in CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Wire to Board - 2946-2624-3305-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-2624-3305-ND
Wire to Board 2946-2624-3305-ND
"5 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"

"5 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet
Pcb Terminal Block; 4 Mm ; Pin Spacing 7.5 Mm; 5-Pole; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago - 52AC9556 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; 4 Mm ; Pin Spacing 7.5 Mm; 5-Pole; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago
52AC9556
Pcb Terminal Block; 4 Mm ; Pin Spacing 7.5 Mm; 5-Pole; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago 52AC9556
PCB terminal block; 4 mm ; Pin spacing 7.5 mm; 5-pole; Push-in CAGE CLAMP ; 4,00 mm ; gray

PCB terminal block; 4 mm ; Pin spacing 7.5 mm; 5-pole; Push-in CAGE CLAMP ; 4,00 mm ; gray

Supplier's Site
Wire to Board - 2624-3305 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
2624-3305
Wire to Board 2624-3305
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2624-3305 2946-2624-3305-ND 52AC9556 2624-3305
Product Name PCB terminal block Wire to Board Pcb Terminal Block; 4 Mm ; Pin Spacing 7.5 Mm; 5-Pole; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago Wire to Board
Termination Operating tool Screwless - Leg Spring, Push-In Spring
Mounting Through Hole Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
Contact Size (AWG) 10 to 24 AWG 10 to 24 AWG
Unlock Full Specs
to access all available technical data