PCB terminal block; 4 mm²; Pin spacing 5 mm; 6-pole; Push-in CAGE CLAMP®; 4,00 mm²; gray
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
PCB TERMINAL BLOCK; 4 MM; PIN SP
| WAGO | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2624-3106 | 2946-2624-3106-ND | 2624-3106 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 10 to 24 AWG | 10 to 24 AWG |