PCB terminal block; 4 mm²; Pin spacing 5 mm; 1-pole; Push-in CAGE CLAMP®; 4,00 mm²; blue
TERM BLOCK 1POS TOP ENTRY
PCB TERMINAL BLOCK, 4 MM PIN SPACING 5 MM 1-POLE, BLUE
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2624-3101/000-006 | 2946-2624-3101/000-006-ND | 45AK7422 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block, 4 Mm Pin Spacing 5 Mm 1-Pole, Blue Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring |