Space-saving, 4-conductor end terminal block; without push-buttons; suitable for Ex i applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 4 mm²; CAGE CLAMP®; 4,00 mm²; blue
SPACE-SAVING, 4-CONDUCTOR END TE
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 262-354 | 2946-262-354-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Snap-in foot | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 690 volts |