4-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
4-CONDUCTOR TERMINAL BLOCK; WITH
| WAGO | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 262-341 | 262-341 | 2946-262-341-ND |
| Product Name | Through terminal block | Terminal Blocks Unreviewed | Terminal Blocks - Specialized |
| Mounting Options | Snap-in foot | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 690 volts |