WAGO 4-Conductor Terminal Strip; 10-Pole; Without Push-Buttons; With Fixing Flanges; For Screw Or Similar Mounting Types; Fixing Hole 3.2 Mm ; 4 Mm ; Cage Clamp ; 4,00 Mm ; Gray Rohs Compliant Wago 262-210

Description
4-conductor terminal strip; 10-pole; without push-buttons; with fixing flanges; for screw or similar mounting types; Fixing hole 3.2 mm ; 4 mm ; CAGE CLAMP ; 4,00 mm ; gray RoHS Compliant: Yes
Description
4-conductor terminal strip; 10-pole; without push-buttons; with fixing flanges; for screw or similar mounting types; Fixing hole 3.2 mm ; 4 mm ; CAGE CLAMP ; 4,00 mm ; gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4-Conductor Terminal Strip; 10-Pole; Without Push-Buttons; With Fixing Flanges; For Screw Or Similar Mounting Types; Fixing Hole 3.2 Mm ; 4 Mm ; Cage Clamp ; 4,00 Mm ; Gray Rohs Compliant Wago - 29K0339 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Terminal Strip; 10-Pole; Without Push-Buttons; With Fixing Flanges; For Screw Or Similar Mounting Types; Fixing Hole 3.2 Mm ; 4 Mm ; Cage Clamp ; 4,00 Mm ; Gray Rohs Compliant Wago
29K0339
4-Conductor Terminal Strip; 10-Pole; Without Push-Buttons; With Fixing Flanges; For Screw Or Similar Mounting Types; Fixing Hole 3.2 Mm ; 4 Mm ; Cage Clamp ; 4,00 Mm ; Gray Rohs Compliant Wago 29K0339
4-conductor terminal strip; 10-pole; without push-buttons; with fixing flanges; for screw or similar mounting types; Fixing hole 3.2 mm ; 4 mm ; CAGE CLAMP ; 4,00 mm ; gray RoHS Compliant: Yes

4-conductor terminal strip; 10-pole; without push-buttons; with fixing flanges; for screw or similar mounting types; Fixing hole 3.2 mm ; 4 mm ; CAGE CLAMP ; 4,00 mm ; gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K0339
Product Name 4-Conductor Terminal Strip; 10-Pole; Without Push-Buttons; With Fixing Flanges; For Screw Or Similar Mounting Types; Fixing Hole 3.2 Mm ; 4 Mm ; Cage Clamp ; 4,00 Mm ; Gray Rohs Compliant Wago
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details