WAGO Through terminal block 261-353

Description
Space-saving, 4-conductor end terminal block; without push-buttons; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet
Description
Space-saving, 4-conductor end terminal block; without push-buttons; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 261-353 - WAGO
Germantown, WI, United States
Through terminal block
261-353
Through terminal block 261-353
Space-saving, 4-conductor end terminal block; without push-buttons; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

Space-saving, 4-conductor end terminal block; without push-buttons; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-261-353-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-261-353-ND
Terminal Blocks - Specialized 2946-261-353-ND
SPACE-SAVING, 4-CONDUCTOR END TE

SPACE-SAVING, 4-CONDUCTOR END TE

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 261-353 2946-261-353-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Snap-in foot Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Empty component plug housing - 2002-880 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers