4-conductor terminal block; on both sides with push-button; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
4-CONDUCTOR TERMINAL BLOCK; ON B
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 261-331/342-000 | 2946-261-331/342-000-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 500 volts | |
| Current Rating | 24 amps |