2-conductor terminal block; on both sides with push-button; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
2-CONDUCTOR TERMINAL BLOCK; ON B
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 261-313/341-000 | 2946-261-313/341-000-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Snap-in foot | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Voltage Rating | 500 volts | |
| Current Rating | 24 amps |