2-conductor terminal block; without push-buttons; suitable for Ex i applications; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue
2-CONDUCTOR TERMINAL BLOCK; SUIT
WAGO 261-304-1 Terminal Block
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 261-304 | 2946-261-304-ND | 2885188 |
| Product Name | Through terminal block | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | Mounting flange | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Voltage Rating | 500 volts | ||
| Current Rating | 24 amps |