2-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
2-CONDUCTOR TERMINAL BLOCK; WITH
WAGO 261-301 Modular Terminal Block
| WAGO | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 261-301 | 261-301 | 2946-261-301-ND | 8036729 |
| Product Name | Through terminal block | Terminal Blocks Unreviewed | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | Mounting flange | Direct Mount | ||
| Termination Options | CAGE CLAMP ® | Spring Clamp | Clamp | |
| Voltage Rating | 500 volts | |||
| Current Rating | 24 amps |