WAGO Through terminal block 261-258/342-000

Description
4-conductor terminal strip; on both sides with push-buttons; with snap-in mounting feet; 8-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor terminal strip; on both sides with push-buttons; with snap-in mounting feet; 8-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 261-258/342-000 - WAGO
Germantown, WI, United States
Through terminal block
261-258/342-000
Through terminal block 261-258/342-000
4-conductor terminal strip; on both sides with push-buttons; with snap-in mounting feet; 8-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

4-conductor terminal strip; on both sides with push-buttons; with snap-in mounting feet; 8-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-261-258/342-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-261-258/342-000-ND
Terminal Blocks - Specialized 2946-261-258/342-000-ND
4-CONDUCTOR TERMINAL STRIP; 8-PO

4-CONDUCTOR TERMINAL STRIP; 8-PO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 261-258/342-000 2946-261-258/342-000-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Snap-in foot Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Through terminal block - 2000-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2000-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers