2-conductor terminal strip; without push-buttons; with fixing flanges; 4-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
WAGO 261-104 Terminal Strip
2-CONDUCTOR TERMINAL STRIP; 4-PO
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 261-104 | 2973219 | 2946-261-104-ND |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Clamp | Spring Clamp |
| Voltage Rating | 500 volts | ||
| Current Rating | 24 amps | ||
| Approvals | RoHS Compliant |